MSI logo

MSI LIGHTNING R5870 graphics card AMD 1 GB GDDR5

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13392
Info modified on:
02 Sept 2024, 20:33:50
Short summary description MSI LIGHTNING R5870 graphics card AMD 1 GB GDDR5:

MSI LIGHTNING R5870, 1 GB, GDDR5, 256 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI LIGHTNING R5870 graphics card AMD 1 GB GDDR5:

MSI LIGHTNING R5870. Graphics processor family: AMD, Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.