MSI logo

MSI R4850-T2D512 graphics card GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68459
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R4850-T2D512 graphics card GDDR3:

MSI R4850-T2D512, GDDR3, 256 bit, 1986 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R4850-T2D512 graphics card GDDR3:

MSI R4850-T2D512. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1986 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.