MSI logo

MSI R4350-MD512H graphics card AMD Radeon HD4350 0,5 GB GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95575
Info modified on:
10 Aug 2024, 07:18:01
Short summary description MSI R4350-MD512H graphics card AMD Radeon HD4350 0,5 GB GDDR2:

MSI R4350-MD512H, Radeon HD4350, 0,5 GB, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R4350-MD512H graphics card AMD Radeon HD4350 0,5 GB GDDR2:

MSI R4350-MD512H. Graphics processor family: AMD, Graphics processor: Radeon HD4350, Processor frequency: 600 MHz. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.