MSI logo

MSI MB PRO H610M-B DDR4 Intel H610 LGA 1700 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133476
Info modified on:
19 Oct 2022, 09:24:31
Short summary description MSI MB PRO H610M-B DDR4 Intel H610 LGA 1700 micro ATX:

MSI MB PRO H610M-B DDR4, Intel, LGA 1700, Intel® Core™ i9, LGA 1700, DDR4-SDRAM, 64 GB

Long summary description MSI MB PRO H610M-B DDR4 Intel H610 LGA 1700 micro ATX:

MSI MB PRO H610M-B DDR4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: Crossfire. Ethernet interface type: Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.