MSI Optix MAG162V, 39,6 cm (15.6"), 1920 x 1080 pixels, Full HD, LCD, Black
MSI Optix MAG162V. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black