MSI logo

MSI Nvidia 8600GT PCIe GeForce 8600 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49628
Info modified on:
07 Apr 2020, 09:45:38
Short summary description MSI Nvidia 8600GT PCIe GeForce 8600 GT GDDR2:

MSI Nvidia 8600GT PCIe, GeForce 8600 GT, GDDR2, 128 bit, 800 MHz, 1920 x 1200 pixels, PCI Express 2.0

Long summary description MSI Nvidia 8600GT PCIe GeForce 8600 GT GDDR2:

MSI Nvidia 8600GT PCIe. Graphics processor: GeForce 8600 GT, Processor frequency: 580 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.