MSI logo

MSI NX8400GS-TD256E graphics card GeForce 8400 GS GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89718
Info modified on:
07 Apr 2020, 09:44:13
Short summary description MSI NX8400GS-TD256E graphics card GeForce 8400 GS GDDR2:

MSI NX8400GS-TD256E, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels

Long summary description MSI NX8400GS-TD256E graphics card GeForce 8400 GS GDDR2:

MSI NX8400GS-TD256E. Graphics processor: GeForce 8400 GS, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.