MSI logo

MSI Geforce 7950GT 256MB NVIDIA GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57877
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Geforce 7950GT 256MB NVIDIA GDDR3:

MSI Geforce 7950GT 256MB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI Geforce 7950GT 256MB NVIDIA GDDR3:

MSI Geforce 7950GT 256MB. Graphics processor family: NVIDIA. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.