MSI LIGHTNING GeForce GTX 260, GeForce GTX 260, 1,75 GB, GDDR3, 448 bit, 2560 x 1600 pixels, PCI Express 2.0
MSI LIGHTNING GeForce GTX 260. Graphics processor: GeForce GTX 260, Processor frequency: 655 MHz. Discrete graphics card memory: 1,75 GB, Graphics card memory type: GDDR3, Memory bus: 448 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active