MSI logo

MSI MPG Z590 GAMING PLUS motherboard Intel Z590 LGA 1200 (Socket H5) ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197523
Info modified on:
05 Jun 2025, 10:36:44
Short summary description MSI MPG Z590 GAMING PLUS motherboard Intel Z590 LGA 1200 (Socket H5) ATX:

MSI MPG Z590 GAMING PLUS, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MPG Z590 GAMING PLUS motherboard Intel Z590 LGA 1200 (Socket H5) ATX:

MSI MPG Z590 GAMING PLUS. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.