MSI logo

MSI K9A2VM-F V2 motherboard AMD 780V Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78325
Info modified on:
14 Mar 2024, 17:25:20
Short summary description MSI K9A2VM-F V2 motherboard AMD 780V Socket AM2 micro ATX:

MSI K9A2VM-F V2, AMD, Socket AM2, 4 GB, Gigabit Ethernet, micro ATX, AMD 780V

Long summary description MSI K9A2VM-F V2 motherboard AMD 780V Socket AM2 micro ATX:

MSI K9A2VM-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: AMD 780V, Audio output channels: 7.1 channels. Width: 215 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.