MSI K8N SLI PLATINUM Retail, AMD, Socket 939, 1000 MHz, 4 GB, 10/100/1000 Fast Ethernet, ATX
MSI K8N SLI PLATINUM Retail. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Power source type: ATX. Audio output: 7.1 Sound Blaster Live 24-bit onboard