MSI logo

MSI H67MA-E35-B3 motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81751
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI H67MA-E35-B3 motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:

MSI H67MA-E35-B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H67MA-E35-B3 motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:

MSI H67MA-E35-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1759 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.