MSI logo

MSI H61M-E23 (B3) Intel® H61 LGA 1155 (Socket H2) mini ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132530
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI H61M-E23 (B3) Intel® H61 LGA 1155 (Socket H2) mini ATX:

MSI H61M-E23 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 1.5 V, 1066,1333 MHz

Long summary description MSI H61M-E23 (B3) Intel® H61 LGA 1155 (Socket H2) mini ATX:

MSI H61M-E23 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333 MHz. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: mini ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.