MSI logo

MSI GAMING GeForce GTX 1660 Ti 6G NVIDIA 6 GB GDDR6

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38802
Info modified on:
02 Sept 2024, 20:35:46
Short summary description MSI GAMING GeForce GTX 1660 Ti 6G NVIDIA 6 GB GDDR6:

MSI GAMING GeForce GTX 1660 Ti 6G, GeForce GTX 1660 Ti, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GeForce GTX 1660 Ti 6G NVIDIA 6 GB GDDR6:

MSI GAMING GeForce GTX 1660 Ti 6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 Ti. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination color: Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.