MSI logo

MSI GTX 980 4GD5 OCV1 graphics card NVIDIA GeForce GTX 980 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69303
Info modified on:
02 Sept 2024, 20:34:21
Short summary description MSI GTX 980 4GD5 OCV1 graphics card NVIDIA GeForce GTX 980 4 GB GDDR5:

MSI GTX 980 4GD5 OCV1, GeForce GTX 980, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GTX 980 4GD5 OCV1 graphics card NVIDIA GeForce GTX 980 4 GB GDDR5:

MSI GTX 980 4GD5 OCV1. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980, Processor frequency: 1152 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.