MSI logo

MSI GAMING GTX 780TI 3G graphics card NVIDIA GeForce GTX 780 Ti 3 GB GDDR5

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74782
Info modified on:
02 Sept 2024, 20:34:34
Short summary description MSI GAMING GTX 780TI 3G graphics card NVIDIA GeForce GTX 780 Ti 3 GB GDDR5:

MSI GAMING GTX 780TI 3G, GeForce GTX 780 Ti, 3 GB, GDDR5, 384 bit, 2560 x 1650 pixels, PCI Express 3.0

Long summary description MSI GAMING GTX 780TI 3G graphics card NVIDIA GeForce GTX 780 Ti 3 GB GDDR5:

MSI GAMING GTX 780TI 3G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780 Ti, Processor frequency: 1020 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7000 MHz. Maximum resolution: 2560 x 1650 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.