MSI logo

MSI Gaming GT680-051IT laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 16 GB DDR3-SDRAM SSD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36302
Info modified on:
28 Jan 2025, 10:12:13
Short summary description MSI Gaming GT680-051IT laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 16 GB DDR3-SDRAM SSD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

MSI Gaming GT680-051IT, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 16 GB, Windows 7 Home Premium

Long summary description MSI Gaming GT680-051IT laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 16 GB DDR3-SDRAM SSD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

MSI Gaming GT680-051IT. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Storage media: SSD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.