MSI logo

MSI AERO ITX GeForce GT 1030 2G OC NVIDIA 2 GB GDDR5

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243544
Info modified on:
02 Sept 2024, 20:34:09
Short summary description MSI AERO ITX GeForce GT 1030 2G OC NVIDIA 2 GB GDDR5:

MSI AERO ITX GeForce GT 1030 2G OC, GeForce GT 1030, 2 GB, GDDR5, 64 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI AERO ITX GeForce GT 1030 2G OC NVIDIA 2 GB GDDR5:

MSI AERO ITX GeForce GT 1030 2G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1265 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.