MSI logo

MSI Gaming GL62M 7RC-249TW laptop Intel® Core™ i5 i5-7300HQ 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35287
Info modified on:
28 Jan 2025, 10:26:19
Short summary description MSI Gaming GL62M 7RC-249TW laptop Intel® Core™ i5 i5-7300HQ 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GL62M 7RC-249TW, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1,13 TB

Long summary description MSI Gaming GL62M 7RC-249TW laptop Intel® Core™ i5 i5-7300HQ 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GL62M 7RC-249TW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.