MSI logo

MSI Gaming GE76 10UG-471 Dragon Tiamat Intel® Core™ i7 i7-10870H Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58237
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Gaming GE76 10UG-471 Dragon Tiamat Intel® Core™ i7 i7-10870H Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

MSI Gaming GE76 10UG-471 Dragon Tiamat, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description MSI Gaming GE76 10UG-471 Dragon Tiamat Intel® Core™ i7 i7-10870H Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

MSI Gaming GE76 10UG-471 Dragon Tiamat. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.