MSI Gaming GE72 2QC(Apache)-080NE, Intel® Core™ i5, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB
MSI Gaming GE72 2QC(Apache)-080NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black