MSI logo

MSI Gaming GE70 0NC-010NE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19973
Info modified on:
28 Jan 2025, 10:53:05
Short summary description MSI Gaming GE70 0NC-010NE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

MSI Gaming GE70 0NC-010NE, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GE70 0NC-010NE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

MSI Gaming GE70 0NC-010NE. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.