MSI G41M-P28, LGA 775 (Socket T), 8 GB, 1.5 V, 800,1066,1333 MHz, Atheros AR8131M, Gigabit Ethernet
MSI G41M-P28. Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333 MHz. LAN controller: Atheros AR8131M, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. Width: 245 mm, Depth: 200 mm