MSI logo

MSI G31M3-L V2 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91919
Info modified on:
26 Sept 2023, 14:28:46
Short summary description MSI G31M3-L V2 motherboard LGA 775 (Socket T) micro ATX:

MSI G31M3-L V2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 4 GB, Realtek RTL8101E, 10/100 Fast Ethernet

Long summary description MSI G31M3-L V2 motherboard LGA 775 (Socket T) micro ATX:

MSI G31M3-L V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8101E, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 244 mm, Depth: 193 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.