MSI logo

MSI FX5700LE-TD128 graphics card NVIDIA GeForce FX 5700 0,128 GB GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82690
Info modified on:
21 Dec 2022, 12:29:00
Short summary description MSI FX5700LE-TD128 graphics card NVIDIA GeForce FX 5700 0,128 GB GDDR:

MSI FX5700LE-TD128, GeForce FX 5700, 0,128 GB, GDDR, 192 bit, 2048 x 1536 pixels, AGP 8x

Long summary description MSI FX5700LE-TD128 graphics card NVIDIA GeForce FX 5700 0,128 GB GDDR:

MSI FX5700LE-TD128. Graphics processor family: NVIDIA, Graphics processor: GeForce FX 5700. Discrete graphics card memory: 0,128 GB, Graphics card memory type: GDDR, Memory bus: 192 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5, Dual Link DVI. Interface type: AGP 8x. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.