MSI logo

MSI Megabook CX700-201IT laptop Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15367
Info modified on:
25 Jan 2025, 22:49:01
Short summary description MSI Megabook CX700-201IT laptop Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:

MSI Megabook CX700-201IT, Intel® Pentium® Dual-Core, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description MSI Megabook CX700-201IT laptop Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:

MSI Megabook CX700-201IT. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.