MSI logo

MSI Classic CX61 2QF-1497MY laptop Intel® Core™ i5 i5-4210M 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) Windows 8.1 Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76927
Info modified on:
23 Jan 2025, 19:06:19
Short summary description MSI Classic CX61 2QF-1497MY laptop Intel® Core™ i5 i5-4210M 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) Windows 8.1 Brown:

MSI Classic CX61 2QF-1497MY, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description MSI Classic CX61 2QF-1497MY laptop Intel® Core™ i5 i5-4210M 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) Windows 8.1 Brown:

MSI Classic CX61 2QF-1497MY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.