MSI Creator Z17 A12UHT-017NL, Intel® Core™ i9, 43,2 cm (17"), 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Pro
MSI Creator Z17 A12UHT-017NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 43,2 cm (17"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Grey