MSI logo

MSI C847IS-P33 motherboard Intel® NM70 Express BGA 1023 mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162250
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI C847IS-P33 motherboard Intel® NM70 Express BGA 1023 mini ITX:

MSI C847IS-P33, Intel, BGA 1023, Intel® Celeron®, Intel® Celeron® Dual-Core, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI C847IS-P33 motherboard Intel® NM70 Express BGA 1023 mini ITX:

MSI C847IS-P33. Processor manufacturer: Intel, Processor socket: BGA 1023, Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8111E. Motherboard form factor: mini ITX, Motherboard chipset family: Intel, Motherboard chipset: Intel® NM70 Express

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.