MSI logo

MSI Wind Top Professional AP1622-048XEU All-in-One PC/workstation Intel® Celeron® 1037U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59999
Info modified on:
14 Mar 2024, 17:07:05
Short summary description MSI Wind Top Professional AP1622-048XEU All-in-One PC/workstation Intel® Celeron® 1037U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Black:

MSI Wind Top Professional AP1622-048XEU, 39,6 cm (15.6"), Touchscreen, Intel® Celeron®, 2 GB, 320 GB, Black

Long summary description MSI Wind Top Professional AP1622-048XEU All-in-One PC/workstation Intel® Celeron® 1037U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Black:

MSI Wind Top Professional AP1622-048XEU. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1,8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.