MSI Gaming AG270 2QC 3K-002EU, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 2,26 TB, Windows 8.1
MSI Gaming AG270 2QC 3K-002EU. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,5 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 970M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Red