MSI Wind Top AE2051-004BE, 50,8 cm (20"), HD+, AMD E, 4 GB, 500 GB, Windows 7 Home Premium
MSI Wind Top AE2051-004BE. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black