MSI logo

MSI Primo 76 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29721
Info modified on:
22 Jan 2024, 09:45:07
Short summary description MSI Primo 76 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

MSI Primo 76, 17,8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description MSI Primo 76 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

MSI Primo 76. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Mediatek, Processor model: MT8389. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 360 g. Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.