MSI Gaming GT80 Titan SLI-009, Intel® Core™ i7, 2,8 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 16 GB, 1,26 TB
MSI Gaming GT80 Titan SLI-009. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4980HQ, Processor frequency: 2,8 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 8.1. Product color: Black