MSI logo

MSI Gaming GS60 2QE-816ES Ghost Pro Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30082
Info modified on:
25 Jan 2025, 22:48:12
Short summary description MSI Gaming GS60 2QE-816ES Ghost Pro Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS60 2QE-816ES Ghost Pro, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description MSI Gaming GS60 2QE-816ES Ghost Pro Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS60 2QE-816ES Ghost Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5600. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.