MSI logo

MSI Gaming GE60 2PL(Apache)-094FR Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25881
Info modified on:
27 Jan 2025, 09:02:36
Short summary description MSI Gaming GE60 2PL(Apache)-094FR Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

MSI Gaming GE60 2PL(Apache)-094FR, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GE60 2PL(Apache)-094FR Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

MSI Gaming GE60 2PL(Apache)-094FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.