MSI Gaming GS30 2M(Shadow)-016UK, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB
MSI Gaming GS30 2M(Shadow)-016UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4870HQ, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Operating system installed: Windows 8.1. Product color: Black