MSI MPG Trident A 10SI-1019IT, 2,9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1 TB, Windows 10 Home
MSI MPG Trident A 10SI-1019IT. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 6,55 kg. Product color: Black