MSI logo

MSI Trident 3 Arctic 8RD-060UK Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Desktop PC White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87689
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Trident 3 Arctic 8RD-060UK Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Desktop PC White:

MSI Trident 3 Arctic 8RD-060UK, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 1,26 TB, Windows 10 Home

Long summary description MSI Trident 3 Arctic 8RD-060UK Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Desktop PC White:

MSI Trident 3 Arctic 8RD-060UK. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home. Power supply: 330 W. Chassis type: Desktop. Product type: PC. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.