MSI Aegis 3 8RC-089UK, 2,8 GHz, Intel® Core™ i5, i5-8400, 16 GB, 1,13 TB, Windows 10 Home
MSI Aegis 3 8RC-089UK. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Power supply: 450 W. Chassis type: Desktop. Product type: PC. Product color: Black