MSI logo

MSI Nightblade MIB VR7RC-245DE + Gaming Pack Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20852
Info modified on:
14 Mar 2024, 19:42:02
Short summary description MSI Nightblade MIB VR7RC-245DE + Gaming Pack Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Nightblade MIB VR7RC-245DE + Gaming Pack, 3 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade MIB VR7RC-245DE + Gaming Pack Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Nightblade MIB VR7RC-245DE + Gaming Pack. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.