MSI Wind Top AE2220-200FR, 54,6 cm (21.5"), Full HD, Intel® Core™2 Duo, 4 GB, 640 GB, Windows 7 Home Premium
MSI Wind Top AE2220-200FR. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 9300. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: White