MSI logo

MSI Optix MAG272CV computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19026
Info modified on:
31 May 2024, 09:35:58
Short summary description MSI Optix MAG272CV computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

MSI Optix MAG272CV, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description MSI Optix MAG272CV computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

MSI Optix MAG272CV. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.