MSI logo

MSI Cubi 3 (Silent) S-008B Black i5-7200U BGA 1356 2,5 GHz

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43496
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Cubi 3 (Silent) S-008B Black i5-7200U BGA 1356 2,5 GHz:

MSI Cubi 3 (Silent) S-008B, Mini PC barebone, BGA 1356, DDR4-SDRAM, M.2, Serial ATA, Wi-Fi 5 (802.11ac), 65 W

Long summary description MSI Cubi 3 (Silent) S-008B Black i5-7200U BGA 1356 2,5 GHz:

MSI Cubi 3 (Silent) S-008B. Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac). Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.