MSI logo

MSI GAMING RADEON R9 270X 2G LE AMD 2 GB GDDR5

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82503
Info modified on:
02 Sept 2024, 20:34:34
Short summary description MSI GAMING RADEON R9 270X 2G LE AMD 2 GB GDDR5:

MSI GAMING RADEON R9 270X 2G LE, Radeon R9 270X, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16 3.0

Long summary description MSI GAMING RADEON R9 270X 2G LE AMD 2 GB GDDR5:

MSI GAMING RADEON R9 270X 2G LE. Graphics processor family: AMD, Graphics processor: Radeon R9 270X, Processor frequency: 1010 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.3. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.