MSI logo

MSI N9600GT-MD1G GeForce 9600 GT 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N9600GT-MD1G GeForce 9600 GT 1 GB GDDR3:

MSI N9600GT-MD1G, GeForce 9600 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9600GT-MD1G GeForce 9600 GT 1 GB GDDR3:

MSI N9600GT-MD1G. Graphics processor: GeForce 9600 GT, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.