MSI logo

MSI N9500GT-MD512-OC GeForce 9500 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24047
Info modified on:
07 Apr 2020, 09:46:36
Short summary description MSI N9500GT-MD512-OC GeForce 9500 GT GDDR2:

MSI N9500GT-MD512-OC, GeForce 9500 GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9500GT-MD512-OC GeForce 9500 GT GDDR2:

MSI N9500GT-MD512-OC. Graphics processor: GeForce 9500 GT, Processor frequency: 650 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.