MSI logo

MSI B360 GAMING PLUS Intel® B360 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14566
Info modified on:
30 Oct 2024, 13:04:49
Short summary description MSI B360 GAMING PLUS Intel® B360 LGA 1151 (Socket H4) ATX:

MSI B360 GAMING PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, 64 GB

Long summary description MSI B360 GAMING PLUS Intel® B360 LGA 1151 (Socket H4) ATX:

MSI B360 GAMING PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.