MSI logo

MSI 880GMA-E55 motherboard AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135535
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI 880GMA-E55 motherboard AMD 880G Socket AM3 micro ATX:

MSI 880GMA-E55, AMD, Socket AM3, AMD Phenom II Triple-Core Mobile, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, Dual-channel, 1.5 V

Long summary description MSI 880GMA-E55 motherboard AMD 880G Socket AM3 micro ATX:

MSI 880GMA-E55. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Triple-Core Mobile, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.